EPCOS AG Fixed Inductors B82472G6473M000

Description
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-7108-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7108-6-ND
Fixed Inductors 495-7108-6-ND
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-7108-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7108-2-ND
Fixed Inductors 495-7108-2-ND
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-7108-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7108-1-ND
Fixed Inductors 495-7108-1-ND
47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82472G6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos - 33P6645 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82472G6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos
33P6645
Surface Mount Power Inductor, B82472G6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos 33P6645
Surface Mount Power Inductor, B82472G6 Series, 47 H, 20%, Shielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82472G6 Series, 47 H, 20%, Shielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-7108-6-ND 33P6645
Product Name Fixed Inductors Surface Mount Power Inductor, B82472G6 Series, 47 H, 20%, Shielded, 0.2 Ohm, 1 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details