EPCOS AG Fixed Inductors B82472G6472M000

Description
4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77197-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77197-2-ND
Fixed Inductors 495-77197-2-ND
4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77197-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77197-1-ND
Fixed Inductors 495-77197-1-ND
4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77197-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77197-6-ND
Fixed Inductors 495-77197-6-ND
4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 30mOhm Max Nonstandard

Buy Now Datasheet
4.7uH 100KHz 2.5A Inductor and Choke - 71-B82472G6472M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 2.5A Inductor and Choke
71-B82472G6472M000
4.7uH 100KHz 2.5A Inductor and Choke 71-B82472G6472M000
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2.5A 0.03Ohm DCR T/R Product overview: B82472G6472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6472M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2.5A 0.03Ohm DCR T/R Product overview: B82472G6472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6472M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82472G6 Series, 4.7 H, 20%, Shielded, 0.03 Ohm, 2.5 A Rohs Compliant Epcos - 19P2611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82472G6 Series, 4.7 H, 20%, Shielded, 0.03 Ohm, 2.5 A Rohs Compliant Epcos
19P2611
Surface Mount Power Inductor, B82472G6 Series, 4.7 H, 20%, Shielded, 0.03 Ohm, 2.5 A Rohs Compliant Epcos 19P2611
Surface Mount Power Inductor, B82472G6 Series, 4.7 H, 20%, Shielded, 0.03 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82472G6 Series, 4.7 H, 20%, Shielded, 0.03 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Smt-Inductor 7X7 4.7Uh 2.50A / Tape & Reel Epcos - 83K0489 - Newark, An Avnet Company
Chicago, IL, United States
Power Smt-Inductor 7X7 4.7Uh 2.50A / Tape & Reel Epcos
83K0489
Power Smt-Inductor 7X7 4.7Uh 2.50A / Tape & Reel Epcos 83K0489
POWER SMT-INDUCTOR 7X7 4.7uH 2.50A / TAPE & REEL

POWER SMT-INDUCTOR 7X7 4.7uH 2.50A / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77197-2-ND 71-B82472G6472M000 19P2611 83K0489
Product Name Fixed Inductors 4.7uH 100KHz 2.5A Inductor and Choke Surface Mount Power Inductor, B82472G6 Series, 4.7 H, 20%, Shielded, 0.03 Ohm, 2.5 A Rohs Compliant Epcos Power Smt-Inductor 7X7 4.7Uh 2.50A / Tape & Reel Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details