EPCOS AG Fixed Inductors - B82472G6224M000 B82472G6224M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912682-B82472G6224M0 00 Series: B82472G6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 880mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-76043-1, B82472G6224M, B82472G6224M-ND, 495-76043-6, 495-76043-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912682-B82472G6224M0 00 Series: B82472G6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 880mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-76043-1, B82472G6224M, B82472G6224M-ND, 495-76043-6, 495-76043-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82472G6224M000
912682-B82472G6224M000
Fixed Inductors - B82472G6224M000 912682-B82472G6224M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912682-B82472G6224M0 00 Series: B82472G6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 880mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-76043-1, B82472G6224M, B82472G6224M-ND, 495-76043-6, 495-76043-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912682-B82472G6224M000
Series: B82472G6
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 880mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-76043-1, B82472G6224M, B82472G6224M-ND, 495-76043-6, 495-76043-2

Buy Now Datasheet
Fixed Inductors - 495-76043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76043-2-ND
Fixed Inductors 495-76043-2-ND
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76043-6-ND
Fixed Inductors 495-76043-6-ND
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76043-1-ND
Fixed Inductors 495-76043-1-ND
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

Buy Now Datasheet
220uH 100KHz 0.43A Inductor and Choke - 71-B82472G6224M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 100KHz 0.43A Inductor and Choke
71-B82472G6224M000
220uH 100KHz 0.43A Inductor and Choke 71-B82472G6224M000
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.43A 0.88Ohm DCR T/R Product overview: B82472G6224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6224M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.43A 0.88Ohm DCR T/R Product overview: B82472G6224M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912682-B82472G6224M000 495-76043-2-ND 71-B82472G6224M000
Product Name Fixed Inductors - B82472G6224M000 Fixed Inductors 220uH 100KHz 0.43A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Power
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers