22µH Shielded Wirewound Inductor 1.45A 91mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.45A 91mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.45A 91mOhm Max Nonstandard
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.45A 0.091Ohm DCR T/R Product overview: B82472G6223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 1.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 1.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6223M000 can be used for catalog matching and distributor lookup.
INDUCTOR, 22UH, SHIELDED, 1.45A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5678-1-ND | 71-B82472G6223M000 | 29AJ4382 |
| Product Name | Fixed Inductors | 22uH 100KHz 1.45A Inductor and Choke | Inductor, 22Uh, Shielded, 1.45A Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |