EPCOS AG Fixed Inductors B82472G6153M000

Description
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5676-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5676-2-ND
Fixed Inductors 495-5676-2-ND
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5676-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5676-6-ND
Fixed Inductors 495-5676-6-ND
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5676-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5676-1-ND
Fixed Inductors 495-5676-1-ND
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard

Buy Now Datasheet
15uH 100KHz 1.53A Inductor and Choke - 71-B82472G6153M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 1.53A Inductor and Choke
71-B82472G6153M000
15uH 100KHz 1.53A Inductor and Choke 71-B82472G6153M000
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.53A 0.08Ohm DCR T/R Product overview: B82472G6153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 1.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 1.53A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6153M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.53A 0.08Ohm DCR T/R Product overview: B82472G6153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 1.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 1.53A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 1.53A Rohs Compliant Epcos - 29AJ4381 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.53A Rohs Compliant Epcos
29AJ4381
Inductor, 15Uh, Shielded, 1.53A Rohs Compliant Epcos 29AJ4381
INDUCTOR, 15UH, SHIELDED, 1.53A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 1.53A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5676-2-ND 71-B82472G6153M000 29AJ4381
Product Name Fixed Inductors 15uH 100KHz 1.53A Inductor and Choke Inductor, 15Uh, Shielded, 1.53A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details