EPCOS AG Fixed Inductors B82472G6103M000

Description
10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5673-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5673-6-ND
Fixed Inductors 495-5673-6-ND
10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5673-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5673-1-ND
Fixed Inductors 495-5673-1-ND
10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5673-2-ND
Fixed Inductors 495-5673-2-ND
10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.9A 53mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82472G6 Series, 10 H, 20%, Shielded, 0.053 Ohm, 1.9 A Rohs Compliant Epcos - 34P1359 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82472G6 Series, 10 H, 20%, Shielded, 0.053 Ohm, 1.9 A Rohs Compliant Epcos
34P1359
Surface Mount Power Inductor, B82472G6 Series, 10 H, 20%, Shielded, 0.053 Ohm, 1.9 A Rohs Compliant Epcos 34P1359
Surface Mount Power Inductor, B82472G6 Series, 10 H, 20%, Shielded, 0.053 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82472G6 Series, 10 H, 20%, Shielded, 0.053 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5673-6-ND 34P1359
Product Name Fixed Inductors Surface Mount Power Inductor, B82472G6 Series, 10 H, 20%, Shielded, 0.053 Ohm, 1.9 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details