EPCOS AG Fixed Inductors B82472G6102M000

Description
1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5672-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5672-1-ND
Fixed Inductors 495-5672-1-ND
1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5672-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5672-2-ND
Fixed Inductors 495-5672-2-ND
1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5672-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5672-6-ND
Fixed Inductors 495-5672-6-ND
1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.6A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5672-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details