EPCOS AG Fixed Inductors - B82472G4473M000 B82472G4473M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769577-B82472G4473M0 00 Series: B82472G4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 860mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 650mA Test Frequency: 100kHz Family Name: B82472G4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.138" (3.50mm) Alternative Parts (Cross-Reference): ASPI-0602S-470M-T; PM7032S-470M; LMXS0707M470GTAS ; S3483R-470M; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769577-B82472G4473M0 00 Series: B82472G4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 860mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 650mA Test Frequency: 100kHz Family Name: B82472G4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.138" (3.50mm) Alternative Parts (Cross-Reference): ASPI-0602S-470M-T; PM7032S-470M; LMXS0707M470GTAS ; S3483R-470M; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82472G4473M000
769577-B82472G4473M000
Fixed Inductors - B82472G4473M000 769577-B82472G4473M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769577-B82472G4473M0 00 Series: B82472G4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 860mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 650mA Test Frequency: 100kHz Family Name: B82472G4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.138" (3.50mm) Alternative Parts (Cross-Reference): ASPI-0602S-470M-T; PM7032S-470M; LMXS0707M470GTAS ; S3483R-470M; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769577-B82472G4473M000
Series: B82472G4
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 860mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 650mA
Test Frequency: 100kHz
Family Name: B82472G4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.138" (3.50mm)
Alternative Parts (Cross-Reference): ASPI-0602S-470M-T; PM7032S-470M; LMXS0707M470GTAS ; S3483R-470M;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-1816-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1816-1-ND
Fixed Inductors 495-1816-1-ND
47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1816-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1816-2-ND
Fixed Inductors 495-1816-2-ND
47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1816-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1816-6-ND
Fixed Inductors 495-1816-6-ND
47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 860mA 300mOhm Max Nonstandard

Buy Now Datasheet
47uH 100KHz 0.86A Inductor and Choke - 71-B82472G4473M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 0.86A Inductor and Choke
71-B82472G4473M000
47uH 100KHz 0.86A Inductor and Choke 71-B82472G4473M000
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.86A 0.3Ohm DCR T/R Product overview: B82472G4473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.86A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4473M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.86A 0.3Ohm DCR T/R Product overview: B82472G4473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.86A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.86A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4473M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82472G4473M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82472G4473M000
Fixed Inductors B82472G4473M000
FIXED IND 47UH 860MA 300MOHM SMD

FIXED IND 47UH 860MA 300MOHM SMD

Supplier's Site Datasheet
Power Inductor, Smd, 47Uh, 860Ma, 20%; Inductance Epcos - 59T9586 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 47Uh, 860Ma, 20%; Inductance Epcos
59T9586
Power Inductor, Smd, 47Uh, 860Ma, 20%; Inductance Epcos 59T9586
POWER INDUCTOR, SMD, 47UH, 860MA, 20%; Inductance:47µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:B82472G4; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 47UH, 860MA, 20%; Inductance:47µH; RMS Current (Irms):860mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:B82472G4; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 47Uh, 860Ma, 20%, Full Reel; Inductance Epcos - 06J0853 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 47Uh, 860Ma, 20%, Full Reel; Inductance Epcos
06J0853
Power Inductor, Smd, 47Uh, 860Ma, 20%, Full Reel; Inductance Epcos 06J0853
POWER INDUCTOR, SMD, 47UH, 860MA, 20%, FULL REEL; Inductance:47µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:B82472G4; DC Resistance Max:0.3ohm; Product Length:7.3mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 47UH, 860MA, 20%, FULL REEL; Inductance:47µH; RMS Current (Irms):860mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:B82472G4; DC Resistance Max:0.3ohm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 47Uh, Shielded, 0.86A Rohs Compliant Epcos - 51AK5844 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 0.86A Rohs Compliant Epcos
51AK5844
Power Inductor, 47Uh, Shielded, 0.86A Rohs Compliant Epcos 51AK5844
POWER INDUCTOR, 47UH, SHIELDED, 0.86A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 0.86A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 769577-B82472G4473M000 495-1816-1-ND 71-B82472G4473M000 B82472G4473M000 59T9586 06J0853 51AK5844
Product Name Fixed Inductors - B82472G4473M000 Fixed Inductors 47uH 100KHz 0.86A Inductor and Choke Fixed Inductors Power Inductor, Smd, 47Uh, 860Ma, 20%; Inductance Epcos Power Inductor, Smd, 47Uh, 860Ma, 20%, Full Reel; Inductance Epcos Power Inductor, 47Uh, Shielded, 0.86A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Power Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details