EPCOS AG Inductance Epcos B82472G4224M.

Description
Inductance:220µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:B82472G4 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 20%; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes
Datasheet
Description
Inductance:220µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:B82472G4 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 20%; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Epcos - 27AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Epcos
27AC1353
Inductance Epcos 27AC1353
Inductance:220µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:B82472G4 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 20%; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes

Inductance:220µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:B82472G4 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 20%; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC1353
Product Name Inductance Epcos
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details