EPCOS AG Fixed Inductors B82472G4223M000

Description
22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5669-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5669-6-ND
Fixed Inductors 495-5669-6-ND
22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5669-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5669-2-ND
Fixed Inductors 495-5669-2-ND
22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5669-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5669-1-ND
Fixed Inductors 495-5669-1-ND
22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 200mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5669-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details