EPCOS AG Fixed Inductors B82472G4184M000

Description
180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76040-1-ND
Fixed Inductors 495-76040-1-ND
180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76040-2-ND
Fixed Inductors 495-76040-2-ND
180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76040-6-ND
Fixed Inductors 495-76040-6-ND
180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 470mA 950mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-76040-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details