EPCOS AG Fixed Inductors B82472G4153M000

Description
15µH Shielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82472G4153M000TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472G4153M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.4A 120 MOHM SMD

FIXED IND 15UH 1.4A 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82472G4153M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.4A 120 MOHM SMD

FIXED IND 15UH 1.4A 120 MOHM SMD

Buy Now Datasheet
SMD 15UH 1.4A 120 MOHM Inductor and Choke - 71-B82472G4153M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.4A 120 MOHM Inductor and Choke
71-B82472G4153M000
SMD 15UH 1.4A 120 MOHM Inductor and Choke 71-B82472G4153M000
FIXED IND 15UH 1.4A 120 MOHM SMD Product overview: B82472G4153M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4153M000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.4A 120 MOHM SMD Product overview: B82472G4153M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G4153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82472G4153M000TR-ND 71-B82472G4153M000
Product Name Fixed Inductors SMD 15UH 1.4A 120 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details