EPCOS AG Arrays, Signal Transformers B82472D6682M000

Description
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-B82472D6682M000DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82472D6682M000DKR-ND
Arrays, Signal Transformers 495-B82472D6682M000DKR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82472D6682M000TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82472D6682M000TR-ND
Arrays, Signal Transformers 495-B82472D6682M000TR-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82472D6682M000CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82472D6682M000CT-ND
Arrays, Signal Transformers 495-B82472D6682M000CT-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 37.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 2.75A Rohs Compliant Epcos - 26AK1685 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 2.75A Rohs Compliant Epcos
26AK1685
Power Inductor, 6.8Uh, Shielded, 2.75A Rohs Compliant Epcos 26AK1685
POWER INDUCTOR, 6.8UH, SHIELDED, 2.75A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 2.75A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82472D6682M000DKR-ND 26AK1685
Product Name Arrays, Signal Transformers Power Inductor, 6.8Uh, Shielded, 2.75A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0375 to 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers