Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 96.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 96.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 96.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
POWER INDUCTOR, 22UH, SHIELDED, 1.65A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82472D6223M000DKR-ND | 26AK1681 |
| Product Name | Arrays, Signal Transformers | Power Inductor, 22Uh, Shielded, 1.65A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0965 to 0.3860 ohms |