Inductor Power Wirewound 47uH 20% 100KHz Ferrite 0.72A 0.37Ohm DCR T/R Product overview: B82471A1473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 0.72A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 0.72A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1473M000 can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 769576-B82471A1473M0
Series: B82471A1
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 720mA
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 850mA
Test Frequency: 100kHz
Family Name: B82471A1
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 370 mOhm Max
Dimension: 0.240" L x 0.220" W (6.10mm x 5.60mm)
Height - Seated (Maximum): 0.193" (4.90mm)
Alternative Parts (Cross-Reference): SD0604-470M-13; SD0604-470M-A; ASPI-6D38-470N-T; SD0604-470M-7;
Introduction Date: April 09, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82471A1473M000 | 495-B82471A1473M000TR-ND | 769576-B82471A1473M000 |
| Product Name | 47uH 100KHz 0.72A Inductor and Choke | Fixed Inductors | Fixed Inductors - B82471A1473M000 |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Reel package |