EPCOS AG 33uH 100KHz 0.88A Inductor and Choke B82471A1333M000

Description
Inductor Power Wirewound 33uH 20% 100KHz Ferrite 0.88A 0.23Ohm DCR T/R Product overview: B82471A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1333M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 33uH 20% 100KHz Ferrite 0.88A 0.23Ohm DCR T/R Product overview: B82471A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1333M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH 100KHz 0.88A Inductor and Choke - 71-B82471A1333M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 0.88A Inductor and Choke
71-B82471A1333M000
33uH 100KHz 0.88A Inductor and Choke 71-B82471A1333M000
Inductor Power Wirewound 33uH 20% 100KHz Ferrite 0.88A 0.23Ohm DCR T/R Product overview: B82471A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1333M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 33uH 20% 100KHz Ferrite 0.88A 0.23Ohm DCR T/R Product overview: B82471A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.88A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.88A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1333M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82471A1333M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 880MA 230 MOHM

FIXED IND 33UH 880MA 230 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82471A1333M000TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82471A1333M000 495-B82471A1333M000CT-ND
Product Name 33uH 100KHz 0.88A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details