EPCOS AG 150uH 100KHz 0.4A Inductor and Choke B82471A1154K

Description
Inductor Power Wirewound 150uH 10% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82471A1154K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1154K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 150uH 10% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82471A1154K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1154K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH 100KHz 0.4A Inductor and Choke - 71-B82471A1154K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 100KHz 0.4A Inductor and Choke
71-B82471A1154K
150uH 100KHz 0.4A Inductor and Choke 71-B82471A1154K
Inductor Power Wirewound 150uH 10% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82471A1154K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1154K can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 150uH 10% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82471A1154K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1154K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82471A1154K
722500-B82471A1154K
Fixed Inductors - B82471A1154K 722500-B82471A1154K
Manufacturer: EPCOS (TDK) Win Source Part Number: 722500-B82471A1154K Manufacturer Homepage: www.epcos.com Reference case: INDUCTOR Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 722500-B82471A1154K
Manufacturer Homepage: www.epcos.com
Reference case: INDUCTOR
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82471A1154K 722500-B82471A1154K
Product Name 150uH 100KHz 0.4A Inductor and Choke Fixed Inductors - B82471A1154K
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details