EPCOS AG Fixed Inductors B82471A1104K000

Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82471A1104K000TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82471A1104K000DKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82471A1104K000CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82471A1104K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82471A1104K000
Fixed Inductors B82471A1104K000
FIXED IND 100UH 520MA 700MOHM SM

FIXED IND 100UH 520MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82471A1104K000TR-ND B82471A1104K000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details