EPCOS AG Fixed Inductors B82464Z4332M

Description
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-3470-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3470-2-ND
Fixed Inductors 495-3470-2-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 5.5A 12 MOHM Inductor and Choke - 71-B82464Z4332M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5.5A 12 MOHM Inductor and Choke
71-B82464Z4332M
SMD 3.3UH 5.5A 12 MOHM Inductor and Choke 71-B82464Z4332M
FIXED IND 3.3UH 5.5A 12 MOHM SMD Product overview: B82464Z4332M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464Z4332M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.5A 12 MOHM SMD Product overview: B82464Z4332M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464Z4332M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-3470-2-ND 71-B82464Z4332M
Product Name Fixed Inductors SMD 3.3UH 5.5A 12 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details