Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987946-B82464Z4104M0
Packaging: Tape and Reel
Inductance: 100 µH
Resistance: 220 mΩ
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987946-B82464Z4104M000 |
| Product Name | OEM Parts - OEM Parts (A - B) - B82464Z4104M000 |