EPCOS AG Fixed Inductors B82464Z4102M

Description
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-3460-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3460-2-ND
Fixed Inductors 495-3460-2-ND
1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-3460-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details