EPCOS AG SMD 680UH 420MA 1.3OHM Inductor and Choke B82464P4684M000

Description
FIXED IND 680UH 420MA 1.3OHM SMD Product overview: B82464P4684M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 420MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 420MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 420MA 1.3OHM SMD Product overview: B82464P4684M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 420MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 420MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680UH 420MA 1.3OHM Inductor and Choke - 71-B82464P4684M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 420MA 1.3OHM Inductor and Choke
71-B82464P4684M000
SMD 680UH 420MA 1.3OHM Inductor and Choke 71-B82464P4684M000
FIXED IND 680UH 420MA 1.3OHM SMD Product overview: B82464P4684M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 420MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 420MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4684M000 can be used for catalog matching and distributor lookup.

FIXED IND 680UH 420MA 1.3OHM SMD Product overview: B82464P4684M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 420MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 420MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4684M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
975287-B82464P4684M000
Inductors, Coils, Chokes - Fixed Inductors 975287-B82464P4684M000
Win Source Part Number: 975287-B82464P4684M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464P4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 420 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82464P4684M000-ND,4 95-77089-6,B82464P46 84M-ND,495-77089-1,4 95-77089-2,B82464P46 84M Current - Saturation (Isat): 460mA

Win Source Part Number: 975287-B82464P4684M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464P4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82464P4684M000-ND,495-77089-6,B82464P4684M-ND,495-77089-1,495-77089-2,B82464P4684M
Current - Saturation (Isat): 460mA

Buy Now Datasheet
Fixed Inductors - 495-77089-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77089-1-ND
Fixed Inductors 495-77089-1-ND
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77089-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77089-6-ND
Fixed Inductors 495-77089-6-ND
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77089-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77089-2-ND
Fixed Inductors 495-77089-2-ND
680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 420mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos - 40Y2186 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
40Y2186
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos 40Y2186
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464P4684M000 975287-B82464P4684M000 495-77089-1-ND 40Y2186
Product Name SMD 680UH 420MA 1.3OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details