EPCOS AG Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos B82464P4684M

Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos - 31Y0652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
31Y0652
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos 31Y0652
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 31Y0652
Product Name Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 680 H, 20%, Shielded, 1.3 Ohm, 420 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2393JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details