Manufacturer: EPCOS (TDK)
Win Source Part Number: 863240-B82464P4683M0
Series: B82464P4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 130mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82464P4683M-ND, 495-77088-6, 495-77088-2, B82464P4683M, 495-77088-1, B82464P4683M000-ND
68µH Shielded Wirewound Inductor 1.3A 130mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 1.3A 130mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 1.3A 130mOhm Max Nonstandard
FIXED IND 68UH 1.3A 130 MOHM SMD Product overview: B82464P4683M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4683M000 can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 68 H, 20%, Wirewound, 0.13 ohm, 1.3 A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 863240-B82464P4683M000 | 495-77088-6-ND | 71-B82464P4683M000 | 43W5630 |
| Product Name | Fixed Inductors - B82464P4683M000 | Fixed Inductors | SMD 68UH 1.3A 130 MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 68 H, 20%, Wirewound, 0.13 Ohm, 1.3 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed |