EPCOS AG SMD 6.8UH 4.3A 20 MOHM Inductor and Choke B82464P4682M000

Description
FIXED IND 6.8UH 4.3A 20 MOHM SMD Product overview: B82464P4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.3A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 4.3A 20 MOHM SMD Product overview: B82464P4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.3A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 4.3A 20 MOHM Inductor and Choke - 71-B82464P4682M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4.3A 20 MOHM Inductor and Choke
71-B82464P4682M000
SMD 6.8UH 4.3A 20 MOHM Inductor and Choke 71-B82464P4682M000
FIXED IND 6.8UH 4.3A 20 MOHM SMD Product overview: B82464P4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.3A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4682M000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4.3A 20 MOHM SMD Product overview: B82464P4682M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.3A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.3A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4682M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77087-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77087-1-ND
Fixed Inductors 495-77087-1-ND
6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77087-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77087-2-ND
Fixed Inductors 495-77087-2-ND
6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77087-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77087-6-ND
Fixed Inductors 495-77087-6-ND
6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987945-B82464P4682M000
Inductors, Coils, Chokes - Fixed Inductors 987945-B82464P4682M000
Win Source Part Number: 987945-B82464P4682M0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464P4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82464P4682M-ND,495- 77087-6,B82464P4682M ,495-77087-1,495-770 87-2,B82464P4682M000 -ND Current - Saturation (Isat): 4.6A

Win Source Part Number: 987945-B82464P4682M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464P4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82464P4682M-ND,495-77087-6,B82464P4682M,495-77087-1,495-77087-2,B82464P4682M000-ND
Current - Saturation (Isat): 4.6A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464P4682M000 495-77087-1-ND 987945-B82464P4682M000
Product Name SMD 6.8UH 4.3A 20 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details