EPCOS AG Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 Ohm, 500 Ma Rohs Compliant Epcos B82464P4474M

Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 ohm, 500 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 ohm, 500 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 Ohm, 500 Ma Rohs Compliant Epcos - 31Y0651 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 Ohm, 500 Ma Rohs Compliant Epcos
31Y0651
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 Ohm, 500 Ma Rohs Compliant Epcos 31Y0651
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 31Y0651
Product Name Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 470 H, 20%, Shielded, 0.93 Ohm, 500 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details