EPCOS AG Fixed Inductors B82464P4472M000

Description
4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77086-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77086-2-ND
Fixed Inductors 495-77086-2-ND
4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77086-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77086-6-ND
Fixed Inductors 495-77086-6-ND
4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77086-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77086-1-ND
Fixed Inductors 495-77086-1-ND
4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.9A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77086-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers