EPCOS AG Fixed Inductors B82464P4334M000

Description
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77085-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77085-1-ND
Fixed Inductors 495-77085-1-ND
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77085-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77085-6-ND
Fixed Inductors 495-77085-6-ND
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77085-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77085-2-ND
Fixed Inductors 495-77085-2-ND
330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 590mA 650mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos - 40Y2184 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos
40Y2184
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos 40Y2184
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 330 H, 20%, Shielded, 0.65 ohm, 590 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 330 H, 20%, Shielded, 0.65 ohm, 590 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77085-1-ND 40Y2184
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details