EPCOS AG Fixed Inductors B82464P4332M000

Description
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77084-6-ND
Fixed Inductors 495-77084-6-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77084-1-ND
Fixed Inductors 495-77084-1-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77084-2-ND
Fixed Inductors 495-77084-2-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 3.3 H, 20%, Shielded, 0.012 Ohm, 5.5 A Rohs Compliant Epcos - 31Y0649 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 3.3 H, 20%, Shielded, 0.012 Ohm, 5.5 A Rohs Compliant Epcos
31Y0649
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 3.3 H, 20%, Shielded, 0.012 Ohm, 5.5 A Rohs Compliant Epcos 31Y0649
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 3.3 H, 20%, Shielded, 0.012 ohm, 5.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 3.3 H, 20%, Shielded, 0.012 ohm, 5.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77084-6-ND 31Y0649
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 3.3 H, 20%, Shielded, 0.012 Ohm, 5.5 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details