EPCOS AG Fixed Inductors B82464P4224M000

Description
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77083-1-ND
Fixed Inductors 495-77083-1-ND
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77083-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77083-6-ND
Fixed Inductors 495-77083-6-ND
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77083-2-ND
Fixed Inductors 495-77083-2-ND
220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 440mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos - 31Y0648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos
31Y0648
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos 31Y0648
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77083-1-ND 31Y0648
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers