EPCOS AG Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos B82464P4224M

Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 ohm, 700 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 ohm, 700 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos - 40Y2182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos
40Y2182
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos 40Y2182
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 40Y2182
Product Name Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 220 H, 20%, Shielded, 0.44 Ohm, 700 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details