EPCOS AG Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 Ohm, 2.25 A Rohs Compliant Epcos B82464P4223M

Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 ohm, 2.25 A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 ohm, 2.25 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 Ohm, 2.25 A Rohs Compliant Epcos - 40Y2181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 Ohm, 2.25 A Rohs Compliant Epcos
40Y2181
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 Ohm, 2.25 A Rohs Compliant Epcos 40Y2181
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 ohm, 2.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 ohm, 2.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 40Y2181
Product Name Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 22 H, 20%, Shielded, 0.052 Ohm, 2.25 A Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details