EPCOS AG Fixed Inductors B82464P4154M000

Description
150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77082-2-ND
Fixed Inductors 495-77082-2-ND
150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77082-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77082-6-ND
Fixed Inductors 495-77082-6-ND
150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77082-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77082-1-ND
Fixed Inductors 495-77082-1-ND
150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 850mA 320mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos - 31Y0646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos
31Y0646
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos 31Y0646
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 ohm, 850 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 ohm, 850 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77082-2-ND 31Y0646
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 150 H, 20%, Shielded, 0.32 Ohm, 850 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers