EPCOS AG Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos B82464P4105M

Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 1 mH, 20%, Shielded, 2.2 ohm, 340 mA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 1 mH, 20%, Shielded, 2.2 ohm, 340 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos - 40Y2178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos
40Y2178
Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos 40Y2178
Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 1 mH, 20%, Shielded, 2.2 ohm, 340 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 B82464P4 Series, 1 mH, 20%, Shielded, 2.2 ohm, 340 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 40Y2178
Product Name Surface Mount Power Inductor, Aec-Q200 B82464P4 Series, 1 Mh, 20%, Shielded, 2.2 Ohm, 340 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1676949-0 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details