EPCOS AG Fixed Inductors B82464P4104M000

Description
100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5664-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5664-6-ND
Fixed Inductors 495-5664-6-ND
100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5664-2-ND
Fixed Inductors 495-5664-2-ND
100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5664-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5664-1-ND
Fixed Inductors 495-5664-1-ND
100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.05A 220mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464P4104M000
769575-B82464P4104M000
Fixed Inductors - B82464P4104M000 769575-B82464P4104M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769575-B82464P4104M0 00 Series: B82464P4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 1.05A Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.15A Test Frequency: 100kHz Family Name: B82464P4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): ASPI-0810T-101M-T; SLF1045T-101M-HF; CDRH10D38DNP-101MC; XF10145S-101M; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769575-B82464P4104M000
Series: B82464P4
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 1.05A
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.15A
Test Frequency: 100kHz
Family Name: B82464P4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): ASPI-0810T-101M-T; SLF1045T-101M-HF; CDRH10D38DNP-101MC; XF10145S-101M;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 100uH 100KHz 1.05A Inductor and Choke - 71-B82464P4104M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 1.05A Inductor and Choke
71-B82464P4104M000
Automotive 100uH 100KHz 1.05A Inductor and Choke 71-B82464P4104M000
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.05A 0.22Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4104M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.05A 0.22Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.05A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82464P4 Series, 100 H, 20%, Wirewound, 0.22 Ohm, 1.05 A Rohs Compliant Epcos - 43W5625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464P4 Series, 100 H, 20%, Wirewound, 0.22 Ohm, 1.05 A Rohs Compliant Epcos
43W5625
Surface Mount Power Inductor, B82464P4 Series, 100 H, 20%, Wirewound, 0.22 Ohm, 1.05 A Rohs Compliant Epcos 43W5625
Surface Mount Power Inductor, B82464P4 Series, 100 H, 20%, Wirewound, 0.22 ohm, 1.05 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464P4 Series, 100 H, 20%, Wirewound, 0.22 ohm, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5664-6-ND 769575-B82464P4104M000 71-B82464P4104M000 43W5625
Product Name Fixed Inductors Fixed Inductors - B82464P4104M000 Automotive 100uH 100KHz 1.05A Inductor and Choke Surface Mount Power Inductor, B82464P4 Series, 100 H, 20%, Wirewound, 0.22 Ohm, 1.05 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532263R9MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details