EPCOS AG Automotive 10uH 100KHz 3.4A Inductor and Choke B82464P4103M000

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.4A 0.03Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4103M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.4A 0.03Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4103M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 3.4A Inductor and Choke - 71-B82464P4103M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 3.4A Inductor and Choke
71-B82464P4103M000
Automotive 10uH 100KHz 3.4A Inductor and Choke 71-B82464P4103M000
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.4A 0.03Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4103M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 3.4A 0.03Ohm DCR Automotive AEC-Q200 T/R Product overview: B82464P4103M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 3.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464P4103M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1158710-B82464P4103M000
Inductors, Coils, Chokes - Fixed Inductors 1158710-B82464P4103M000
Win Source Part Number: 1158710-B82464P4103M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464P4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-5663-2,495-5663- 6,B82464P4103M-ND,B8 2464P4103M,495-5663- 1 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1158710-B82464P4103M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464P4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-5663-2,495-5663-6,B82464P4103M-ND,B82464P4103M,495-5663-1
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Fixed Inductors - 495-5663-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5663-1-ND
Fixed Inductors 495-5663-1-ND
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5663-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5663-6-ND
Fixed Inductors 495-5663-6-ND
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5663-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5663-2-ND
Fixed Inductors 495-5663-2-ND
10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464P4 Series, 10 H, 20%, Wirewound, 0.03 Ohm, 3.4 A Rohs Compliant Epcos - 43W5624 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464P4 Series, 10 H, 20%, Wirewound, 0.03 Ohm, 3.4 A Rohs Compliant Epcos
43W5624
Surface Mount Power Inductor, B82464P4 Series, 10 H, 20%, Wirewound, 0.03 Ohm, 3.4 A Rohs Compliant Epcos 43W5624
Surface Mount Power Inductor, B82464P4 Series, 10 H, 20%, Wirewound, 0.03 ohm, 3.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464P4 Series, 10 H, 20%, Wirewound, 0.03 ohm, 3.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464P4103M000 1158710-B82464P4103M000 495-5663-1-ND 43W5624
Product Name Automotive 10uH 100KHz 3.4A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, B82464P4 Series, 10 H, 20%, Wirewound, 0.03 Ohm, 3.4 A Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details