EPCOS AG Automotive 6.8uH 100KHz 4.3A Inductor and Choke B82464G4682M000

Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 4.3A 0.02Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 4.3A 0.02Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4682M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 100KHz 4.3A Inductor and Choke - 71-B82464G4682M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 4.3A Inductor and Choke
71-B82464G4682M000
Automotive 6.8uH 100KHz 4.3A Inductor and Choke 71-B82464G4682M000
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 4.3A 0.02Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4682M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 4.3A 0.02Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4682M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4682M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1808-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1808-2-ND
Fixed Inductors 495-1808-2-ND
6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1808-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1808-1-ND
Fixed Inductors 495-1808-1-ND
6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1808-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1808-6-ND
Fixed Inductors 495-1808-6-ND
6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.3A 20mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464G4 Series, 6.8 H, 20%, Shielded, 0.02 Ohm, 4.3 A Rohs Compliant Epcos - 38K0100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 6.8 H, 20%, Shielded, 0.02 Ohm, 4.3 A Rohs Compliant Epcos
38K0100
Surface Mount Power Inductor, B82464G4 Series, 6.8 H, 20%, Shielded, 0.02 Ohm, 4.3 A Rohs Compliant Epcos 38K0100
Surface Mount Power Inductor, B82464G4 Series, 6.8 H, 20%, Shielded, 0.02 ohm, 4.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 6.8 H, 20%, Shielded, 0.02 ohm, 4.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4682M000 495-1808-2-ND 38K0100
Product Name Automotive 6.8uH 100KHz 4.3A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, B82464G4 Series, 6.8 H, 20%, Shielded, 0.02 Ohm, 4.3 A Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details