EPCOS AG Fixed Inductors B82464G4474M000

Description
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1807-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1807-6-ND
Fixed Inductors 495-1807-6-ND
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1807-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1807-2-ND
Fixed Inductors 495-1807-2-ND
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1807-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1807-1-ND
Fixed Inductors 495-1807-1-ND
470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 500mA 930mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, 500Ma, 20%, Smd; Inductance Epcos - 38K0099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 500Ma, 20%, Smd; Inductance Epcos
38K0099
Inductor, 470Uh, 500Ma, 20%, Smd; Inductance Epcos 38K0099
INDUCTOR, 470UH, 500MA, 20%, SMD; Inductance:470?H; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470UH, 500MA, 20%, SMD; Inductance:470?H; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, 550Ma, Smd; Inductance Epcos - 06J0827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 550Ma, Smd; Inductance Epcos
06J0827
Inductor, Shielded, 470Uh, 550Ma, Smd; Inductance Epcos 06J0827
INDUCTOR, SHIELDED, 470UH, 550MA, SMD; Inductance:470µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:B82464G4 Series; DC Resistance Max:0.93ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 550MA, SMD; Inductance:470µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:B82464G4 Series; DC Resistance Max:0.93ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1807-6-ND 38K0099 06J0827
Product Name Fixed Inductors Inductor, 470Uh, 500Ma, 20%, Smd; Inductance Epcos Inductor, Shielded, 470Uh, 550Ma, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details