EPCOS AG Automotive 47uH 100KHz 1.55A Inductor and Choke B82464G4473M000

Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.55A 0.095Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4473M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.55A 0.095Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4473M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 1.55A Inductor and Choke - 71-B82464G4473M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 1.55A Inductor and Choke
71-B82464G4473M000
Automotive 47uH 100KHz 1.55A Inductor and Choke 71-B82464G4473M000
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.55A 0.095Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4473M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.55A 0.095Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4473M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1047963-B82464G4473M000
Inductors, Coils, Chokes - Fixed Inductors 1047963-B82464G4473M000
Win Source Part Number: 1047963-B82464G4473M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 95mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Alternative Parts (Cross-Reference): MCSD105-470KU; NR10050T470M; NS10145T470MNA; CLF12555T-470M; #B966BS-470M=P3; CLF12555T-470M-D; CLF12555T-470M-HB824 64-G4473-M; B82464-G4473-M000; B82464-G4473M; B82464G4473M; B82464G4473M.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -495-1806-1,B82464G4 473M,495-1806-6,-B82 464G4473M,495-1806-2 ,495-1806-1,-495-180 6-1-ND Current - Saturation (Isat): 1.8A

Win Source Part Number: 1047963-B82464G4473M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464G4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 95mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Alternative Parts (Cross-Reference): MCSD105-470KU; NR10050T470M; NS10145T470MNA; CLF12555T-470M; #B966BS-470M=P3; CLF12555T-470M-D; CLF12555T-470M-HB82464-G4473-M; B82464-G4473-M000; B82464-G4473M; B82464G4473M; B82464G4473M.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: -495-1806-1,B82464G4473M,495-1806-6,-B82464G4473M,495-1806-2,495-1806-1,-495-1806-1-ND
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Fixed Inductors - 495-1806-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1806-1-ND
Fixed Inductors 495-1806-1-ND
47µH Shielded Wirewound Inductor 1.55A 95mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.55A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1806-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1806-6-ND
Fixed Inductors 495-1806-6-ND
47µH Shielded Wirewound Inductor 1.55A 95mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.55A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1806-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1806-2-ND
Fixed Inductors 495-1806-2-ND
47µH Shielded Wirewound Inductor 1.55A 95mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.55A 95mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464G4 Series, 47 H, 20%, Shielded, 0.095 Ohm, 1.55 A Rohs Compliant Epcos - 38K0098 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 47 H, 20%, Shielded, 0.095 Ohm, 1.55 A Rohs Compliant Epcos
38K0098
Surface Mount Power Inductor, B82464G4 Series, 47 H, 20%, Shielded, 0.095 Ohm, 1.55 A Rohs Compliant Epcos 38K0098
Surface Mount Power Inductor, B82464G4 Series, 47 H, 20%, Shielded, 0.095 ohm, 1.55 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 47 H, 20%, Shielded, 0.095 ohm, 1.55 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 1.55A, 20%, Full Reel; Inductance Epcos - 94W7795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.55A, 20%, Full Reel; Inductance Epcos
94W7795
Inductor, 47Uh, 1.55A, 20%, Full Reel; Inductance Epcos 94W7795
INDUCTOR, 47UH, 1.55A, 20%, FULL REEL; Inductance:47µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 47UH, 1.55A, 20%, FULL REEL; Inductance:47µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82464G4473M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464G4473M000
Fixed Inductors B82464G4473M000
FIXED IND 47UH 1.55A 95 MOHM SMD

FIXED IND 47UH 1.55A 95 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4473M000 1047963-B82464G4473M000 495-1806-1-ND 38K0098 94W7795 B82464G4473M000
Product Name Automotive 47uH 100KHz 1.55A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, B82464G4 Series, 47 H, 20%, Shielded, 0.095 Ohm, 1.55 A Rohs Compliant Epcos Inductor, 47Uh, 1.55A, 20%, Full Reel; Inductance Epcos Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1620163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers