Inductance:47µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 27AC1352 |
| Product Name | Inductance Epcos |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 47 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0950 ohms |