EPCOS AG Automotive SMD 330uH 0.59A Inductor and Choke B82464G4334M

Description
Power Inductors - SMD 330uH 0.59A 0.65ohms AEC-Q200 Product overview: B82464G4334M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 330uH, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4334M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 330uH 0.59A 0.65ohms AEC-Q200 Product overview: B82464G4334M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 330uH, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4334M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 330uH 0.59A Inductor and Choke - 71-B82464G4334M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 330uH 0.59A Inductor and Choke
71-B82464G4334M
Automotive SMD 330uH 0.59A Inductor and Choke 71-B82464G4334M
Power Inductors - SMD 330uH 0.59A 0.65ohms AEC-Q200 Product overview: B82464G4334M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 330uH, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4334M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 330uH 0.59A 0.65ohms AEC-Q200 Product overview: B82464G4334M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 330uH, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4334M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82464G4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos - 38K0096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos
38K0096
Surface Mount Power Inductor, B82464G4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos 38K0096
Surface Mount Power Inductor, B82464G4 Series, 330 H, 20%, Shielded, 0.65 ohm, 590 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 330 H, 20%, Shielded, 0.65 ohm, 590 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4334M 38K0096
Product Name Automotive SMD 330uH 0.59A Inductor and Choke Surface Mount Power Inductor, B82464G4 Series, 330 H, 20%, Shielded, 0.65 Ohm, 590 Ma Rohs Compliant Epcos
Technology Power Inductor
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details