EPCOS AG Automotive 33uH 100KHz 1.85A Inductor and Choke B82464G4333M000

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.85A 0.075Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4333M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.85A 0.075Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4333M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 1.85A Inductor and Choke - 71-B82464G4333M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 1.85A Inductor and Choke
71-B82464G4333M000
Automotive 33uH 100KHz 1.85A Inductor and Choke 71-B82464G4333M000
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.85A 0.075Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4333M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.85A 0.075Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4333M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464G4333M000
769574-B82464G4333M000
Fixed Inductors - B82464G4333M000 769574-B82464G4333M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769574-B82464G4333M0 00 Series: B82464G4 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 1.85A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 10MHz Test Frequency: 100kHz Family Name: B82464G4 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 75 mOhm Max Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): CDRR105NP-330MC; CSDB1004M330T; MSS1048-333MTB; MSS1048-333MSC; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: Hungary Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769574-B82464G4333M000
Series: B82464G4
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 1.85A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.1A
Frequency - Self Resonant: 10MHz
Test Frequency: 100kHz
Family Name: B82464G4
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 75 mOhm Max
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): CDRR105NP-330MC; CSDB1004M330T; MSS1048-333MTB; MSS1048-333MSC;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-1803-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1803-6-ND
Fixed Inductors 495-1803-6-ND
33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1803-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1803-2-ND
Fixed Inductors 495-1803-2-ND
33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1803-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1803-1-ND
Fixed Inductors 495-1803-1-ND
33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.85A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82464G4333M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464G4333M000
Fixed Inductors B82464G4333M000
FIXED IND 33UH 1.85A 75 MOHM SMD

FIXED IND 33UH 1.85A 75 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 2.1A, Smd; Inductance Epcos - 46P6101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 2.1A, Smd; Inductance Epcos
46P6101
Inductor, Shielded, 33Uh, 2.1A, Smd; Inductance Epcos 46P6101
INDUCTOR, SHIELDED, 33UH, 2.1A, SMD; Inductance:33µH; RMS Current (Irms):1.85A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:B82464G4 Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 2.1A, SMD; Inductance:33µH; RMS Current (Irms):1.85A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:B82464G4 Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4333M000 769574-B82464G4333M000 495-1803-6-ND B82464G4333M000 46P6101
Product Name Automotive 33uH 100KHz 1.85A Inductor and Choke Fixed Inductors - B82464G4333M000 Fixed Inductors Fixed Inductors Inductor, Shielded, 33Uh, 2.1A, Smd; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Power Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details