EPCOS AG Fixed Inductors B82464G4332M000

Description
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1802-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1802-2-ND
Fixed Inductors 495-1802-2-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1802-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1802-1-ND
Fixed Inductors 495-1802-1-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1802-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1802-6-ND
Fixed Inductors 495-1802-6-ND
3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1121734-B82464G4332M000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1121734-B82464G4332M000
Inductors, Coils, Chokes - Fixed Inductors 1121734-B82464G4332M000
Win Source Part Number: 1121734-B82464G4332M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 50MHz Package / Case: Nonstandard DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Alternative Parts (Cross-Reference): B82464-G4332-M; B82464G4332M; B82464G4332M.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -B82464G4332M,495-18 02-6,495-1802-2,B824 64G4332M,495-1802-1, -495-1802-1,-495-180 2-1-ND Current - Saturation (Isat): 5.9A

Win Source Part Number: 1121734-B82464G4332M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464G4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Alternative Parts (Cross-Reference): B82464-G4332-M; B82464G4332M; B82464G4332M.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: -B82464G4332M,495-1802-6,495-1802-2,B82464G4332M,495-1802-1,-495-1802-1,-495-1802-1-ND
Current - Saturation (Isat): 5.9A

Buy Now Datasheet
Automotive 3.3uH 100KHz 5.5A Inductor and Choke - 71-B82464G4332M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 5.5A Inductor and Choke
71-B82464G4332M000
Automotive 3.3uH 100KHz 5.5A Inductor and Choke 71-B82464G4332M000
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 5.5A 0.012Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4332M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 5.5A 0.012Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4332M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1802-2-ND 1121734-B82464G4332M000 71-B82464G4332M000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 3.3uH 100KHz 5.5A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details