EPCOS AG Fixed Inductors - B82464G4223M000 B82464G4223M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863235-B82464G4223M0 00 Series: B82464G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 52mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -B82464G4223M, -495-1800-1-ND, 495-1800-6, B82464G4223MV1, 495-1800-2, B82464G4223M, 495-1800-1, -495-1800-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863235-B82464G4223M0 00 Series: B82464G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 52mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -B82464G4223M, -495-1800-1-ND, 495-1800-6, B82464G4223MV1, 495-1800-2, B82464G4223M, 495-1800-1, -495-1800-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82464G4223M000
863235-B82464G4223M000
Fixed Inductors - B82464G4223M000 863235-B82464G4223M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863235-B82464G4223M0 00 Series: B82464G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 52mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -B82464G4223M, -495-1800-1-ND, 495-1800-6, B82464G4223MV1, 495-1800-2, B82464G4223M, 495-1800-1, -495-1800-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863235-B82464G4223M000
Series: B82464G4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 52mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -B82464G4223M, -495-1800-1-ND, 495-1800-6, B82464G4223MV1, 495-1800-2, B82464G4223M, 495-1800-1, -495-1800-1

Buy Now Datasheet
Automotive 22uH 100KHz 2.25A Inductor and Choke - 71-B82464G4223M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 2.25A Inductor and Choke
71-B82464G4223M000
Automotive 22uH 100KHz 2.25A Inductor and Choke 71-B82464G4223M000
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.25A 0.052Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4223M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.25A 0.052Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4223M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1800-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1800-1-ND
Fixed Inductors 495-1800-1-ND
22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1800-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1800-6-ND
Fixed Inductors 495-1800-6-ND
22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1800-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1800-2-ND
Fixed Inductors 495-1800-2-ND
22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.25A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82464G4223M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82464G4223M000
Fixed Inductors B82464G4223M000
FIXED IND 22UH 2.25A 52 MOHM SMD

FIXED IND 22UH 2.25A 52 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos - 06J0820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos
06J0820
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos 06J0820
INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos - 46P6098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos
46P6098
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos 46P6098
INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863235-B82464G4223M000 71-B82464G4223M000 495-1800-1-ND B82464G4223M000 06J0820
Product Name Fixed Inductors - B82464G4223M000 Automotive 22uH 100KHz 2.25A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Power Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details