EPCOS AG Inductance Epcos B82464G4223M.

Description
Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes
Description
Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Epcos - 27AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Epcos
27AC1350
Inductance Epcos 27AC1350
Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Inductance:22µH; RMS Current (Irms):2.25A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:B82464G4 Series; Power Inductor Case:10.4mm x 10.4mm x 4.8mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC1350
Product Name Inductance Epcos
Mounting Option Surface Mount Technology
Inductance Range 22 microH
DCR 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details