EPCOS AG Fixed Inductors B82464G4222M000

Description
2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1799-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1799-1-ND
Fixed Inductors 495-1799-1-ND
2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1799-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1799-2-ND
Fixed Inductors 495-1799-2-ND
2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1799-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1799-6-ND
Fixed Inductors 495-1799-6-ND
2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82464G4 Series, 2.2 H, 20%, Shielded, 0.01 Ohm, 6.5 A Rohs Compliant Epcos - 38K0091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 2.2 H, 20%, Shielded, 0.01 Ohm, 6.5 A Rohs Compliant Epcos
38K0091
Surface Mount Power Inductor, B82464G4 Series, 2.2 H, 20%, Shielded, 0.01 Ohm, 6.5 A Rohs Compliant Epcos 38K0091
Surface Mount Power Inductor, B82464G4 Series, 2.2 H, 20%, Shielded, 0.01 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 2.2 H, 20%, Shielded, 0.01 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1799-1-ND 38K0091
Product Name Fixed Inductors Surface Mount Power Inductor, B82464G4 Series, 2.2 H, 20%, Shielded, 0.01 Ohm, 6.5 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details