TDK Corporation SMD 8A Inductor and Choke B82464G4154M

Description
Power Inductors - SMD SMT-INDUCTOR 10X10 150UH0.8A Product overview: B82464G4154M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4154M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD SMT-INDUCTOR 10X10 150UH0.8A Product overview: B82464G4154M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4154M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8A Inductor and Choke - 71-B82464G4154M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8A Inductor and Choke
71-B82464G4154M
SMD 8A Inductor and Choke 71-B82464G4154M
Power Inductors - SMD SMT-INDUCTOR 10X10 150UH0.8A Product overview: B82464G4154M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4154M can be used for catalog matching and distributor lookup.

Power Inductors - SMD SMT-INDUCTOR 10X10 150UH0.8A Product overview: B82464G4154M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4154M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464G4154M
713654-B82464G4154M
Fixed Inductors - B82464G4154M 713654-B82464G4154M
Manufacturer: EPCOS (TDK) Win Source Part Number: 713654-B82464G4154M Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 713654-B82464G4154M
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4154M 713654-B82464G4154M
Product Name SMD 8A Inductor and Choke Fixed Inductors - B82464G4154M
Technology Power Inductor
Core Material Ferrite
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details