EPCOS AG Fixed Inductors B82464G4153M000

Description
15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2023-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2023-2-ND
Fixed Inductors 495-2023-2-ND
15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2023-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2023-1-ND
Fixed Inductors 495-2023-1-ND
15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2023-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2023-6-ND
Fixed Inductors 495-2023-6-ND
15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.75A 40mOhm Max Nonstandard

Buy Now Datasheet
Automotive 15uH 100KHz 2.75A Inductor and Choke - 71-B82464G4153M000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 15uH 100KHz 2.75A Inductor and Choke
71-B82464G4153M000
Automotive 15uH 100KHz 2.75A Inductor and Choke 71-B82464G4153M000
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.75A 0.04Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4153M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.75A 0.04Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82464G4 Series, 15 H, 20%, Shielded, 0.04 Ohm, 2.75 A Rohs Compliant Epcos - 38K0089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82464G4 Series, 15 H, 20%, Shielded, 0.04 Ohm, 2.75 A Rohs Compliant Epcos
38K0089
Surface Mount Power Inductor, B82464G4 Series, 15 H, 20%, Shielded, 0.04 Ohm, 2.75 A Rohs Compliant Epcos 38K0089
Surface Mount Power Inductor, B82464G4 Series, 15 H, 20%, Shielded, 0.04 ohm, 2.75 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82464G4 Series, 15 H, 20%, Shielded, 0.04 ohm, 2.75 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2023-2-ND 71-B82464G4153M000 38K0089
Product Name Fixed Inductors Automotive 15uH 100KHz 2.75A Inductor and Choke Surface Mount Power Inductor, B82464G4 Series, 15 H, 20%, Shielded, 0.04 Ohm, 2.75 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details