EPCOS AG SMD 15uH 2.75A Inductor and Choke B82464G4153M

Description
Power Inductors - SMD 15uH 2.75A 20% 10x10.4mm SMD Product overview: B82464G4153M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4153M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 15uH 2.75A 20% 10x10.4mm SMD Product overview: B82464G4153M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4153M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 2.75A Inductor and Choke - 71-B82464G4153M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 2.75A Inductor and Choke
71-B82464G4153M
SMD 15uH 2.75A Inductor and Choke 71-B82464G4153M
Power Inductors - SMD 15uH 2.75A 20% 10x10.4mm SMD Product overview: B82464G4153M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4153M can be used for catalog matching and distributor lookup.

Power Inductors - SMD 15uH 2.75A 20% 10x10.4mm SMD Product overview: B82464G4153M from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4153M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82464G4153M
744667-B82464G4153M
Fixed Inductors - B82464G4153M 744667-B82464G4153M
Manufacturer: EPCOS (TDK) Win Source Part Number: 744667-B82464G4153M Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1448+Rohs Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744667-B82464G4153M
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1448+Rohs
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82464G4153M 744667-B82464G4153M
Product Name SMD 15uH 2.75A Inductor and Choke Fixed Inductors - B82464G4153M
Technology Power Inductor
Core Material Ferrite
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-56N 0402DC-56NXJRW , 0402DC-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details