EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82464G4152M000

Description
Win Source Part Number: 1047964-B82464G4152M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 110MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Alternative Parts (Cross-Reference): SRP7050TA-1R5M; 74437349015; SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; MSS1246T-152MLB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -495-2021-6,495-2021 -1,495-2021-2,B82464 G4152M,-495-2020-1,- B82464G4152M,-495-20 20-1-ND,-495-2021-1, 495-2021-6 Current - Saturation (Isat): 8.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1047964-B82464G4152M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 110MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Alternative Parts (Cross-Reference): SRP7050TA-1R5M; 74437349015; SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; MSS1246T-152MLB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -495-2021-6,495-2021 -1,495-2021-2,B82464 G4152M,-495-2020-1,- B82464G4152M,-495-20 20-1-ND,-495-2021-1, 495-2021-6 Current - Saturation (Isat): 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1047964-B82464G4152M000
Inductors, Coils, Chokes - Fixed Inductors 1047964-B82464G4152M000
Win Source Part Number: 1047964-B82464G4152M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82464G4 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 110MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Alternative Parts (Cross-Reference): SRP7050TA-1R5M; 74437349015; SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; MSS1246T-152MLB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: -495-2021-6,495-2021 -1,495-2021-2,B82464 G4152M,-495-2020-1,- B82464G4152M,-495-20 20-1-ND,-495-2021-1, 495-2021-6 Current - Saturation (Isat): 8.5A

Win Source Part Number: 1047964-B82464G4152M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464G4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 110MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Alternative Parts (Cross-Reference): SRP7050TA-1R5M; 74437349015; SRP6540-1R5M; SPM6530T-1R5M100; SRP7030-1R5FM; MSS1246T-152MLB;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: -495-2021-6,495-2021-1,495-2021-2,B82464G4152M,-495-2020-1,-B82464G4152M,-495-2020-1-ND,-495-2021-1,495-2021-6
Current - Saturation (Isat): 8.5A

Buy Now Datasheet
Fixed Inductors - 495-2021-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2021-2-ND
Fixed Inductors 495-2021-2-ND
1.5µH Shielded Wirewound Inductor 7A 9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 7A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2021-1-ND
Fixed Inductors 495-2021-1-ND
1.5µH Shielded Wirewound Inductor 7A 9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 7A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2021-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2021-6-ND
Fixed Inductors 495-2021-6-ND
1.5µH Shielded Wirewound Inductor 7A 9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 7A 9mOhm Max Nonstandard

Buy Now Datasheet
Automotive 1.5uH 100KHz 7A Inductor and Choke - 71-B82464G4152M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 100KHz 7A Inductor and Choke
71-B82464G4152M000
Automotive 1.5uH 100KHz 7A Inductor and Choke 71-B82464G4152M000
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 7A 0.009Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4152M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4152M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 7A 0.009Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464G4152M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464G4152M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1047964-B82464G4152M000 495-2021-2-ND 71-B82464G4152M000
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 1.5uH 100KHz 7A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details